Tempco Electric Heater Corporation Thermocouple/RTD HDC25958

Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 500 WATT, 240 VOLT, 2 WIRE, 8 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 500 WATT, 240 VOLT, 2 WIRE, 8 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 102682999 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
102682999
Thermocouple/RTD 102682999
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 500 WATT, 240 VOLT, 2 WIRE, 8 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 500 WATT, 240 VOLT, 2 WIRE, 8 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 102682999
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC115 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 72 inch (1829 mm)
Gauge 20
View Details