Watlow® Thermocouple/RTD 11DJSGB072A

Description
DISCONTINUED BY MANUFACTURER, VARIABLE DEPTH/ADJUSTABLE SPRING STYLE THERMOCOUPLE, TYPE J 42 IN. LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VARIABLE DEPTH/ADJUSTABLE SPRING STYLE THERMOCOUPLE, TYPE J 42 IN. LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 206445879 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
206445879
Thermocouple/RTD 206445879
DISCONTINUED BY MANUFACTURER, VARIABLE DEPTH/ADJUSTABLE SPRING STYLE THERMOCOUPLE, TYPE J 42 IN. LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VARIABLE DEPTH/ADJUSTABLE SPRING STYLE THERMOCOUPLE, TYPE J 42 IN. LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 206445879
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details