Graco Inc. Ball Valve 237-529

Description
LOW PRESSURE BALL VALVE, 1/4 INCH NPT(M) X 3/8 NPSM(M), STAINLESS STEEL., 500PSI (35BAR, 3.5 MPA) MAXIMUM FLUID WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
Description
LOW PRESSURE BALL VALVE, 1/4 INCH NPT(M) X 3/8 NPSM(M), STAINLESS STEEL., 500PSI (35BAR, 3.5 MPA) MAXIMUM FLUID WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 115254303 - Radwell International
Willingboro, NJ, United States
Ball Valve
115254303
Ball Valve 115254303
LOW PRESSURE BALL VALVE, 1/4 INCH NPT(M) X 3/8 NPSM(M), STAINLESS STEEL., 500PSI (35BAR, 3.5 MPA) MAXIMUM FLUID WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

LOW PRESSURE BALL VALVE, 1/4 INCH NPT(M) X 3/8 NPSM(M), STAINLESS STEEL., 500PSI (35BAR, 3.5 MPA) MAXIMUM FLUID WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 115254303
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details