CKD USA Corporation Pneumatic Regulator 2215-10C

Description
REGULATOR, 0.07~0.83 MPA, 1 1/4 CONNECTION DIA., 2.06 MAXIMUM OPERATING PRESSURE, 3.09 ASSURED PRESSURE RESISTANCE, 5~65 FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, 0.07~0.83 MPA, 1 1/4 CONNECTION DIA., 2.06 MAXIMUM OPERATING PRESSURE, 3.09 ASSURED PRESSURE RESISTANCE, 5~65 FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 127996721 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
127996721
Pneumatic Regulator 127996721
REGULATOR, 0.07~0.83 MPA, 1 1/4 CONNECTION DIA., 2.06 MAXIMUM OPERATING PRESSURE, 3.09 ASSURED PRESSURE RESISTANCE, 5~65 FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, 0.07~0.83 MPA, 1 1/4 CONNECTION DIA., 2.06 MAXIMUM OPERATING PRESSURE, 3.09 ASSURED PRESSURE RESISTANCE, 5~65 FLUID TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 127996721
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Filters, Regulators, Filter Regulators, M63 -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details
VALVES - BP-100-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3VX5X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details