ASCO Valve Coil 228-840

Description
VALVE COIL, MK 55, SOLENOID, 120 VAC, 60 HZ, 2 PIN PLUG-IN, SNG. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE COIL, MK 55, SOLENOID, 120 VAC, 60 HZ, 2 PIN PLUG-IN, SNG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 11449083 - Radwell International
Willingboro, NJ, United States
Valve Coil
11449083
Valve Coil 11449083
VALVE COIL, MK 55, SOLENOID, 120 VAC, 60 HZ, 2 PIN PLUG-IN, SNG. FREE 2 YEAR RADWELL WARRANTY

VALVE COIL, MK 55, SOLENOID, 120 VAC, 60 HZ, 2 PIN PLUG-IN, SNG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Valve Coil -  - Radwell International
Willingboro, NJ, United States
Valve Coil
Valve Coil
ASCO NUMATICS Valves 228-840

ASCO NUMATICS Valves 228-840

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 11449083
Product Name Valve Coil Valve Coil
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details