ASCO Solenoid Coil 236-384

Description
SOLENOID ASSEMBLY, PLUG-IN, MARK 55, PILOT LIGHT, 24 VDC, 4.0 WATTS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID ASSEMBLY, PLUG-IN, MARK 55, PILOT LIGHT, 24 VDC, 4.0 WATTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 11415564 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
11415564
Solenoid Coil 11415564
SOLENOID ASSEMBLY, PLUG-IN, MARK 55, PILOT LIGHT, 24 VDC, 4.0 WATTS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID ASSEMBLY, PLUG-IN, MARK 55, PILOT LIGHT, 24 VDC, 4.0 WATTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11415564
Product Name Solenoid Coil
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
AIS Compliant Bi-Directional Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Directional; Gate
View Details