ASCO Valve Coil 225-285B

Description
VALVE COIL, SOLENOID, 24 VDC, 6.3 WATT. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE COIL, SOLENOID, 24 VDC, 6.3 WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 592751 - Radwell International
Willingboro, NJ, United States
Valve Coil
592751
Valve Coil 592751
VALVE COIL, SOLENOID, 24 VDC, 6.3 WATT. FREE 2 YEAR RADWELL WARRANTY

VALVE COIL, SOLENOID, 24 VDC, 6.3 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 592751
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
10mm PICOSOL - 11-221PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
2.5 mm 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details