MAC Valves, Inc. USA Solenoid Valve 225B-221CAAA

Description
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 80141685 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
80141685
Solenoid Valve 80141685
SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 200 SERIES, 3-WAY, 1/4 INCH NPTF, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 80141685
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1233030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 3.00 inch (76.20 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details