ASCO Solenoid Valve 237-670B

Description
SOLENOID VALVE .06AMP 110/120V 60HZ 100-115V 50HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE .06AMP 110/120V 60HZ 100-115V 50HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 23874188 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
23874188
Solenoid Valve 23874188
SOLENOID VALVE .06AMP 110/120V 60HZ 100-115V 50HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE .06AMP 110/120V 60HZ 100-115V 50HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 23874188
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514925 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Ball Check Valve 0 5 4 - 1222030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.00 inch (76.20 mm)
View Details
250 Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details