Powell Valves Control Valve 2490SN0T-1INCH

Description
GATE VALVE, 400WOG, 500 DEG F MAX, 1INCH, . FREE 2 YEAR RADWELL WARRANTY
Description
GATE VALVE, 400WOG, 500 DEG F MAX, 1INCH, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 102053445 - Radwell International
Willingboro, NJ, United States
Control Valve
102053445
Control Valve 102053445
GATE VALVE, 400WOG, 500 DEG F MAX, 1INCH, . FREE 2 YEAR RADWELL WARRANTY

GATE VALVE, 400WOG, 500 DEG F MAX, 1INCH, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 102053445
Product Name Control Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1219020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
400 Bar Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 to 0.22 inch (5.97 to 5.47 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details