ASCO Valve Coil 222346-001-D

Description
COIL MXX. FREE 2 YEAR RADWELL WARRANTY
Description
COIL MXX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 18541912 - Radwell International
Willingboro, NJ, United States
Valve Coil
18541912
Valve Coil 18541912
COIL MXX. FREE 2 YEAR RADWELL WARRANTY

COIL MXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18541912
Product Name Valve Coil
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1220040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
10 mm Miniature Electronic Valve - E310A-1F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 2X3 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details