Spears Manufacturing Company Ball Valve 2329-007

Description
BALL VALVE, TRUE UNION SERIES, T-HANDLE ACTUATOR, PVC BODY MATERIAL, SOCKET AND FNPT END STYLE, 3/4 INCH NOMINAL SIZE, 235 PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, TRUE UNION SERIES, T-HANDLE ACTUATOR, PVC BODY MATERIAL, SOCKET AND FNPT END STYLE, 3/4 INCH NOMINAL SIZE, 235 PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 24526640 - Radwell International
Willingboro, NJ, United States
Ball Valve
24526640
Ball Valve 24526640
BALL VALVE, TRUE UNION SERIES, T-HANDLE ACTUATOR, PVC BODY MATERIAL, SOCKET AND FNPT END STYLE, 3/4 INCH NOMINAL SIZE, 235 PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, TRUE UNION SERIES, T-HANDLE ACTUATOR, PVC BODY MATERIAL, SOCKET AND FNPT END STYLE, 3/4 INCH NOMINAL SIZE, 235 PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24526640
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 101468040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 3.94 inch (100.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details