Radwell International Control Valve 225308330

Description
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 250 PSI, 17 BARS, 27.00 ORIFICE, 0.750 TUBE INCH/SIZE, 10 RA MAX-STD EP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 250 PSI, 17 BARS, 27.00 ORIFICE, 0.750 TUBE INCH/SIZE, 10 RA MAX-STD EP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 225308330 - Radwell International
Willingboro, NJ, United States
Control Valve
225308330
Control Valve 225308330
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 250 PSI, 17 BARS, 27.00 ORIFICE, 0.750 TUBE INCH/SIZE, 10 RA MAX-STD EP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CHECK VALVE, 250 PSI, 17 BARS, 27.00 ORIFICE, 0.750 TUBE INCH/SIZE, 10 RA MAX-STD EP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 225308330
Product Name Control Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303012 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.62 inch (92.00 mm)
View Details
Ball Check Valve 0 5 4 - 1231012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details