ASCO Valve Coil 228-692B

Description
SOLENOID CAPSULE, .40AMP, 120VAC, 50/60HZ, 228-692. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID CAPSULE, .40AMP, 120VAC, 50/60HZ, 228-692. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 47621647 - Radwell International
Willingboro, NJ, United States
Valve Coil
47621647
Valve Coil 47621647
SOLENOID CAPSULE, .40AMP, 120VAC, 50/60HZ, 228-692. FREE 2 YEAR RADWELL WARRANTY

SOLENOID CAPSULE, .40AMP, 120VAC, 50/60HZ, 228-692. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 47621647
Product Name Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305450 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 101468007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.79 inch (20.00 mm)
View Details
4.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details