ASCO Valve Repair Kit 239-664

Description
TRANSITION PLATE KIT, ISO 2 TO ISO 3, HARDWIRED. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSITION PLATE KIT, ISO 2 TO ISO 3, HARDWIRED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 11387863 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
11387863
Valve Repair Kit 11387863
TRANSITION PLATE KIT, ISO 2 TO ISO 3, HARDWIRED. FREE 2 YEAR RADWELL WARRANTY

TRANSITION PLATE KIT, ISO 2 TO ISO 3, HARDWIRED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11387863
Product Name Valve Repair Kit
Maximum Pressure 0.00 to 1.00 psi (0.0 to 0.7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-311I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Check Valves - 1385656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check; Single
Primary Material Brass / Bronze; Brass
Valve Size 0.75 inch (19.05 mm)
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details