Radwell International Ball Valve 221680362

Description
BALL VALVE, CLASS 150, 1 INCH, OXYGEN CLEANED, FULL BORE, RAISED FACE, RF FLANGED ENDS, FIRE SAFE TEFLON SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, CLASS 150, 1 INCH, OXYGEN CLEANED, FULL BORE, RAISED FACE, RF FLANGED ENDS, FIRE SAFE TEFLON SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 221680362 - Radwell International
Willingboro, NJ, United States
Ball Valve
221680362
Ball Valve 221680362
BALL VALVE, CLASS 150, 1 INCH, OXYGEN CLEANED, FULL BORE, RAISED FACE, RF FLANGED ENDS, FIRE SAFE TEFLON SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, CLASS 150, 1 INCH, OXYGEN CLEANED, FULL BORE, RAISED FACE, RF FLANGED ENDS, FIRE SAFE TEFLON SEAT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 221680362
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
750 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details