MAC Valves, Inc. USA Pneumatic Valve 240-01-11

Description
MAC VALVES INC,240-01-11,240011 1,PNEUMATIC VALVE,110-115/50-60H Z,MOD 286,SERIES 200. FREE 2 YEAR RADWELL WARRANTY
Description
MAC VALVES INC,240-01-11,240011 1,PNEUMATIC VALVE,110-115/50-60H Z,MOD 286,SERIES 200. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 93314148 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
93314148
Pneumatic Valve 93314148
MAC VALVES INC,240-01-11,240011 1,PNEUMATIC VALVE,110-115/50-60H Z,MOD 286,SERIES 200. FREE 2 YEAR RADWELL WARRANTY

MAC VALVES INC,240-01-11,2400111,PNEUMATIC VALVE,110-115/50-60HZ,MOD 286,SERIES 200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 93314148
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
T 342 Diaphragm Valve Manual - 1174020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 2.00 inch (50.80 mm)
View Details