ASCO Solenoid Valve 239-1088

Description
SUB-D HOUSING KIT, 2002 SERIES, WITH DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
SUB-D HOUSING KIT, 2002 SERIES, WITH DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11370590 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11370590
Solenoid Valve 11370590
SUB-D HOUSING KIT, 2002 SERIES, WITH DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

SUB-D HOUSING KIT, 2002 SERIES, WITH DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11370590
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-311-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Pneumatic Function Fittings - 1366516 - RS Components, Ltd.
Specs
Valve Type Manual control valve
Primary Material Pbt
Media Air
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details