Karl Dungs GmbH & Co. KG Pneumatic Regulator 220969

Description
PROPORTIONATOR, ZERO GOVERNOR, ALUMINUM, ADJUSTABLE SETPOINT SPRING, NON-ADJUSTABLE COUNTERPSPRING. FREE 2 YEAR RADWELL WARRANTY
Description
PROPORTIONATOR, ZERO GOVERNOR, ALUMINUM, ADJUSTABLE SETPOINT SPRING, NON-ADJUSTABLE COUNTERPSPRING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 58982987 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
58982987
Pneumatic Regulator 58982987
PROPORTIONATOR, ZERO GOVERNOR, ALUMINUM, ADJUSTABLE SETPOINT SPRING, NON-ADJUSTABLE COUNTERPSPRING. FREE 2 YEAR RADWELL WARRANTY

PROPORTIONATOR, ZERO GOVERNOR, ALUMINUM, ADJUSTABLE SETPOINT SPRING, NON-ADJUSTABLE COUNTERPSPRING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 58982987
Product Name Pneumatic Regulator
Primary Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008721-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
15mm MICROSOL - 01-211P202-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
VALVES - BP-100-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details