Peter Paul Electronics Co., Inc. Solenoid Valve 23KK9DCM

Description
3 WAY SOLENOID VALVE, NORMALLY CLOSED, 120 VOLTS, 60 HERTZ, 8.7 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
3 WAY SOLENOID VALVE, NORMALLY CLOSED, 120 VOLTS, 60 HERTZ, 8.7 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 201650588 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
201650588
Solenoid Valve 201650588
3 WAY SOLENOID VALVE, NORMALLY CLOSED, 120 VOLTS, 60 HERTZ, 8.7 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY

3 WAY SOLENOID VALVE, NORMALLY CLOSED, 120 VOLTS, 60 HERTZ, 8.7 WATTS, 75 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 201650588
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Filter Regulators - 1215652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Electrically Actuated Carbon Steel Ball Valve - E2C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details