Spears Manufacturing Company Ball Valve 2329-010C

Description
TRUE UNION REGULAR BALL VALVE, 1" BORE, 2-WAY, SOCKET X FNPT, 235 PSI, 200 DEG F, T-HANDLE ACTUATOR, 6-9/16" INLET TO OUTLET LENGTH, 2-13/16" TOP TO INLET CENTER, CPVC BODY, CPVC TRIM, SOFTGOODS MATERIAL: PTFE SEAT/EPDM O-RING. FREE 2 YEAR RADWELL WARRANTY
Description
TRUE UNION REGULAR BALL VALVE, 1" BORE, 2-WAY, SOCKET X FNPT, 235 PSI, 200 DEG F, T-HANDLE ACTUATOR, 6-9/16" INLET TO OUTLET LENGTH, 2-13/16" TOP TO INLET CENTER, CPVC BODY, CPVC TRIM, SOFTGOODS MATERIAL: PTFE SEAT/EPDM O-RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 93636426 - Radwell International
Willingboro, NJ, United States
Ball Valve
93636426
Ball Valve 93636426
TRUE UNION REGULAR BALL VALVE, 1" BORE, 2-WAY, SOCKET X FNPT, 235 PSI, 200 DEG F, T-HANDLE ACTUATOR, 6-9/16" INLET TO OUTLET LENGTH, 2-13/16" TOP TO INLET CENTER, CPVC BODY, CPVC TRIM, SOFTGOODS MATERIAL: PTFE SEAT/EPDM O-RING. FREE 2 YEAR RADWELL WARRANTY

TRUE UNION REGULAR BALL VALVE, 1" BORE, 2-WAY, SOCKET X FNPT, 235 PSI, 200 DEG F, T-HANDLE ACTUATOR, 6-9/16" INLET TO OUTLET LENGTH, 2-13/16" TOP TO INLET CENTER, CPVC BODY, CPVC TRIM, SOFTGOODS MATERIAL: PTFE SEAT/EPDM O-RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 93636426
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86737 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 171LLF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details