ELECTRIC BALL VALVE, WIRING TYPE: 2 WIRE AUTO RETURN, PORT SIZE: 1" FEMALE NPT, PRESSURE RANGE: 0 - 185 PSI, BODY MATERIAL: BRASS. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 226852414 |
| Product Name | Ball Valve |
| Valve Type | Ball |