Norgren LLC Solenoid Valve 8450500.0000.00000

Description
BUSCHJOST VALVES, MEDIUM: NEUTRAL GASES AND LIQUIDS, PORT SIZE: G1-1/4, OPERATION: 2/2, FUNCTION: NC, OPERATING PRESSURE: 0 ... 7 BAR, OPERATING TEMPERATURE: -10 ... 60 C. FREE 2 YEAR RADWELL WARRANTY
Description
BUSCHJOST VALVES, MEDIUM: NEUTRAL GASES AND LIQUIDS, PORT SIZE: G1-1/4, OPERATION: 2/2, FUNCTION: NC, OPERATING PRESSURE: 0 ... 7 BAR, OPERATING TEMPERATURE: -10 ... 60 C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 38596930 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
38596930
Solenoid Valve 38596930
BUSCHJOST VALVES, MEDIUM: NEUTRAL GASES AND LIQUIDS, PORT SIZE: G1-1/4, OPERATION: 2/2, FUNCTION: NC, OPERATING PRESSURE: 0 ... 7 BAR, OPERATING TEMPERATURE: -10 ... 60 C. FREE 2 YEAR RADWELL WARRANTY

BUSCHJOST VALVES, MEDIUM: NEUTRAL GASES AND LIQUIDS, PORT SIZE: G1-1/4, OPERATION: 2/2, FUNCTION: NC, OPERATING PRESSURE: 0 ... 7 BAR, OPERATING TEMPERATURE: -10 ... 60 C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
NORGREN Valves 8450500.0000.00000

NORGREN Valves 8450500.0000.00000

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 38596930
Product Name Solenoid Valve Solenoid Valve
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Function Fittings - 1442662 - RS Components, Ltd.
Specs
Valve Type Flow controller
Media Air
Maximum Pressure 0.00 to 140.81 psi (0.0 to 99.1 m H2O)
View Details
Filter regulator - LFR-3/8-D-5M-MINI-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details