Coilhose Pneumatics, Inc. Pneumatic Regulator 8802K

Description
REGULATOR, HEAVY DUTY/TAMPER PROOF, 1/4 IN NPT PORT, ADJUSTABLE PRESSURE. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, HEAVY DUTY/TAMPER PROOF, 1/4 IN NPT PORT, ADJUSTABLE PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 42007990 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
42007990
Pneumatic Regulator 42007990
REGULATOR, HEAVY DUTY/TAMPER PROOF, 1/4 IN NPT PORT, ADJUSTABLE PRESSURE. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, HEAVY DUTY/TAMPER PROOF, 1/4 IN NPT PORT, ADJUSTABLE PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 42007990
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M1600A -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-100-PP-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-517-0/100 - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details