MAC Valves, Inc. USA Solenoid Valve 92B-AAB-000-DM-DDAP-1DN

Description
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 40510186 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
40510186
Solenoid Valve 40510186
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 92B-AAB-000-DM-DDAP- 1DN

MAC VALVES INC Valves 92B-AAB-000-DM-DDAP-1DN

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 40510186
Product Name Solenoid Valve Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121608012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
187 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details