AIGNEP SPA Ball Valve 86330-06-06

Description
BALL VALVE INLINE, TWO WAY FLOW, MNPT X PUSH TO CONNECT, COMPOSITE HANDLE, 250 WOG, 3/8 INCH PIPE, 3/8 THREAD, FULL PORT, BRASS STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE INLINE, TWO WAY FLOW, MNPT X PUSH TO CONNECT, COMPOSITE HANDLE, 250 WOG, 3/8 INCH PIPE, 3/8 THREAD, FULL PORT, BRASS STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 185568268 - Radwell International
Willingboro, NJ, United States
Ball Valve
185568268
Ball Valve 185568268
BALL VALVE INLINE, TWO WAY FLOW, MNPT X PUSH TO CONNECT, COMPOSITE HANDLE, 250 WOG, 3/8 INCH PIPE, 3/8 THREAD, FULL PORT, BRASS STANDARD. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE INLINE, TWO WAY FLOW, MNPT X PUSH TO CONNECT, COMPOSITE HANDLE, 250 WOG, 3/8 INCH PIPE, 3/8 THREAD, FULL PORT, BRASS STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 185568268
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000004882-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
8mm CHIPSOL MS - 14-213EM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
VALVES - BP-038-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details