Apollo Valves Ball Valve 86A-103-01

Description
BALL VALVE, STAINLESS STEEL 3-PIECE VALVE, 86A SERIES, 1/2" SIZE, THREADED END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, STAINLESS STEEL 3-PIECE VALVE, 86A SERIES, 1/2" SIZE, THREADED END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 34066850 - Radwell International
Willingboro, NJ, United States
Ball Valve
34066850
Ball Valve 34066850
BALL VALVE, STAINLESS STEEL 3-PIECE VALVE, 86A SERIES, 1/2" SIZE, THREADED END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, STAINLESS STEEL 3-PIECE VALVE, 86A SERIES, 1/2" SIZE, THREADED END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34066850
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve - 220414268 - Radwell International
Hamilton Company
Specs
Valve Type Needle
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Stem Extension for Brass Ball Valve - 5808-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details