ASCO Solenoid Valve 92358

Description
SOLID VALVE, 2 POSITION 5 WAY, 14.5-145 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID VALVE, 2 POSITION 5 WAY, 14.5-145 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 186932735 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
186932735
Solenoid Valve 186932735
SOLID VALVE, 2 POSITION 5 WAY, 14.5-145 PSI. FREE 2 YEAR RADWELL WARRANTY

SOLID VALVE, 2 POSITION 5 WAY, 14.5-145 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 186932735
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121612010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
5.5 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details