MAC Valves, Inc. USA Solenoid Valve 913A-PM-501BA

Description
SOLENOID VALVE, 4WAY, 24VDC, 6W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 4WAY, 24VDC, 6W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 106027213 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
106027213
Solenoid Valve 106027213
SOLENOID VALVE, 4WAY, 24VDC, 6W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 4WAY, 24VDC, 6W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 106027213
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1218015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2M-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details