Cla-Val Valve Repair Kit 9169812G

Description
REPAIR KIT, MAIN BODY, 3 INCH, RUBBER VALVE, 100-01 AND 100-20 HYTROL VALVES, BUNA-N, INCLUDES DIAPHRAGM; DISC; AND SPARE SPACER WASHERS. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, MAIN BODY, 3 INCH, RUBBER VALVE, 100-01 AND 100-20 HYTROL VALVES, BUNA-N, INCLUDES DIAPHRAGM; DISC; AND SPARE SPACER WASHERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 18625980 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
18625980
Valve Repair Kit 18625980
REPAIR KIT, MAIN BODY, 3 INCH, RUBBER VALVE, 100-01 AND 100-20 HYTROL VALVES, BUNA-N, INCLUDES DIAPHRAGM; DISC; AND SPARE SPACER WASHERS. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, MAIN BODY, 3 INCH, RUBBER VALVE, 100-01 AND 100-20 HYTROL VALVES, BUNA-N, INCLUDES DIAPHRAGM; DISC; AND SPARE SPACER WASHERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18625980
Product Name Valve Repair Kit
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1230040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details