MAC Valves, Inc. USA Solenoid Valve 914A-PM-111AA

Description
SOLENOID VALVE, 2POS, 4WAY, 1/4IN NPT, COIL 10/120VAC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 2POS, 4WAY, 1/4IN NPT, COIL 10/120VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 49065066 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
49065066
Solenoid Valve 49065066
SOLENOID VALVE, 2POS, 4WAY, 1/4IN NPT, COIL 10/120VAC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2POS, 4WAY, 1/4IN NPT, COIL 10/120VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 49065066
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
VALVES - BP-075-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details