Cla-Val Valve Repair Kit 9169805A

Description
REPAIR KIT, FOR 2" VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, FOR 2" VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 20626381 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
20626381
Valve Repair Kit 20626381
REPAIR KIT, FOR 2" VALVE. FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, FOR 2" VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20626381
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-30-CP115 9X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details