Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
ROSS CONTROLS
9/19/2025 -- VALVE COIL
Ross Controls
Valve Coil
9/19/2025
Description
SOLENOID COIL, 230V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SOLENOID COIL, 230V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Valve Coil
34193273
Valve Coil
34193273
SOLENOID COIL, 230V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 230V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Valves
Product Number
34193273
Product Name
Valve Coil
Valve Type
Solenoid
Unlock Full Specs
to access all available technical data
Similar Products
Haskel International LLC
Pressure Relief Valve
15670-1
Specs
Valve Type
Relief; Anti-Siphon
View Details
Blacoh Fluid Control, Inc.
VALVES
BP-038-SS-T-SW-H
Specs
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.38 inch (9.52 mm)
View Details
Exsenco, LLC
Direct Acting High-Speed Servo Valve
SANTEST DA03S-4
Specs
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
DFT Inc.
Threaded In-Line Check Valves
DFT® Basic-Check®
Specs
Valve Type
Metal Seated; Ball Check; Check
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details