ASCO Solenoid Valve 92272U-DC

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 V DC, 0.2 A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 V DC, 0.2 A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 66673967 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
66673967
Solenoid Valve 66673967
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 V DC, 0.2 A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 V DC, 0.2 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 66673967
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQC MAX - 16mm-flatprop-eqc-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
Check Valves - 1385656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check; Single
Primary Material Brass / Bronze; Brass
Valve Size 0.75 inch (19.05 mm)
View Details
3-Way Utility Ball Valve - VYSA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details