Watts Valve Repair Kit 905055

Description
SINGLE CHECK KIT, FOR USE WITH FEBCO BACKFLOW (1-1/2 TO 2 IN). FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE CHECK KIT, FOR USE WITH FEBCO BACKFLOW (1-1/2 TO 2 IN). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 202587639 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
202587639
Valve Repair Kit 202587639
SINGLE CHECK KIT, FOR USE WITH FEBCO BACKFLOW (1-1/2 TO 2 IN). FREE 2 YEAR RADWELL WARRANTY

SINGLE CHECK KIT, FOR USE WITH FEBCO BACKFLOW (1-1/2 TO 2 IN). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 202587639
Product Name Valve Repair Kit
Valve Type Back Flow; Check
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details
57P Butterfly Valve Lever 1 5 8 - 103741040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Actuation Manual
View Details