ASCO Pneumatic Regulator 8652ACDP4HA00GN

Description
COALESCING FILTER/REGULATOR, NPTF, 652 SERIES, 0.3 MICRON - COALESCER (GREEN), POLYCARBONATE BOWL WITH BOWL GUARD, 1/2 PORT SIZE, LOW PROFILE GAUGE PSI/BAR WITH PRESSURE RANGE INDICATOR, 7-125 PSIG/0.5-8 BAR, MANUAL - SEMI-AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCING FILTER/REGULATOR, NPTF, 652 SERIES, 0.3 MICRON - COALESCER (GREEN), POLYCARBONATE BOWL WITH BOWL GUARD, 1/2 PORT SIZE, LOW PROFILE GAUGE PSI/BAR WITH PRESSURE RANGE INDICATOR, 7-125 PSIG/0.5-8 BAR, MANUAL - SEMI-AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 56469044 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
56469044
Pneumatic Regulator 56469044
COALESCING FILTER/REGULATOR, NPTF, 652 SERIES, 0.3 MICRON - COALESCER (GREEN), POLYCARBONATE BOWL WITH BOWL GUARD, 1/2 PORT SIZE, LOW PROFILE GAUGE PSI/BAR WITH PRESSURE RANGE INDICATOR, 7-125 PSIG/0.5-8 BAR, MANUAL - SEMI-AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY

COALESCING FILTER/REGULATOR, NPTF, 652 SERIES, 0.3 MICRON - COALESCER (GREEN), POLYCARBONATE BOWL WITH BOWL GUARD, 1/2 PORT SIZE, LOW PROFILE GAUGE PSI/BAR WITH PRESSURE RANGE INDICATOR, 7-125 PSIG/0.5-8 BAR, MANUAL - SEMI-AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 56469044
Product Name Pneumatic Regulator
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-27S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006943-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details