Watts Pressure Relief Valve 894013

Description
CHROME PLATED BRASS VALVE, 5/8INCH OD COMP.X3/8INCH OD COMPRESSION. FREE 2 YEAR RADWELL WARRANTY
Description
CHROME PLATED BRASS VALVE, 5/8INCH OD COMP.X3/8INCH OD COMPRESSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 103202139 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
103202139
Pressure Relief Valve 103202139
CHROME PLATED BRASS VALVE, 5/8INCH OD COMP.X3/8INCH OD COMPRESSION. FREE 2 YEAR RADWELL WARRANTY

CHROME PLATED BRASS VALVE, 5/8INCH OD COMP.X3/8INCH OD COMPRESSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 103202139
Product Name Pressure Relief Valve
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP15 -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-050-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-411S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details