Apollo Valves Ball Valve 86A-203-01

Description
3-PIECE VALVE, STAINLESS STEEL, 86A SERIES, 1/2" SIZE, SOCKET WELD END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY
Description
3-PIECE VALVE, STAINLESS STEEL, 86A SERIES, 1/2" SIZE, SOCKET WELD END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 99983497 - Radwell International
Willingboro, NJ, United States
Ball Valve
99983497
Ball Valve 99983497
3-PIECE VALVE, STAINLESS STEEL, 86A SERIES, 1/2" SIZE, SOCKET WELD END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY

3-PIECE VALVE, STAINLESS STEEL, 86A SERIES, 1/2" SIZE, SOCKET WELD END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 99983497
Product Name Ball Valve
Primary Material Stainless Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Characterized Ball Valve - ZC - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve; Ball
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 0.38 to 4.00 inch (9.52 to 101.60 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.75 inch (19.05 mm)
View Details
15mm MICROSOL - 01-211P204-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details