Amprobe Test Tools Valve Coil 915403

Description
COIL 2WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
COIL 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 385503 - Radwell International
Willingboro, NJ, United States
Valve Coil
385503
Valve Coil 385503
COIL 2WIRE. FREE 2 YEAR RADWELL WARRANTY

COIL 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 385503
Product Name Valve Coil
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Sporlan Oil Level Control Components - ROF-413-T REPLACEABLE FILTER - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
Connection Description Field Supplied
View Details
10mm PICOSOL - 11-211P601-H1+1311+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details