AIGNEP SPA Ball Valve 86310 00 001

Description
BALL VALVE, MALE TO FEMALE NPTF, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, MALE TO FEMALE NPTF, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 221677166 - Radwell International
Willingboro, NJ, United States
Ball Valve
221677166
Ball Valve 221677166
BALL VALVE, MALE TO FEMALE NPTF, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, MALE TO FEMALE NPTF, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 221677166
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Actuated Valves - 7605693 - RS Components, Ltd.
Specs
Valve Type Ball; Ball
Media Air
Valve Size 2.00 inch (50.80 mm)
View Details
Ball valve - QHS-QS-6 - Festo Corporation
Festo Corporation
Specs
Valve Type Ball
Media Air; Compressed Air
Maximum Pressure -14.50 to 145.04 psi (-10.21 to 102 m H2O)
View Details
2 suppliers