AIGNEP SPA Needle Valve 8860-1-DIV-8

Description
VALVE, FLOW CONTROL, IN-LINE NEEDLE VALVE, FLOW CONTROL VALVES BI-DIRECTIONAL BSPP F & METRIC 1/8. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, FLOW CONTROL, IN-LINE NEEDLE VALVE, FLOW CONTROL VALVES BI-DIRECTIONAL BSPP F & METRIC 1/8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - 51557189 - Radwell International
Willingboro, NJ, United States
Needle Valve
51557189
Needle Valve 51557189
VALVE, FLOW CONTROL, IN-LINE NEEDLE VALVE, FLOW CONTROL VALVES BI-DIRECTIONAL BSPP F & METRIC 1/8. FREE 2 YEAR RADWELL WARRANTY

VALVE, FLOW CONTROL, IN-LINE NEEDLE VALVE, FLOW CONTROL VALVES BI-DIRECTIONAL BSPP F & METRIC 1/8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 51557189
Product Name Needle Valve
Valve Type Control Valve; Needle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514405 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
375 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details