MAC Valves, Inc. USA Solenoid Valve 911A-PP-611B

Description
SOLENOID VALVE, SINGLE SOLENOID, PILOT EXHAUST PIPED, 25-150 PSI, 24 VDC, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SINGLE SOLENOID, PILOT EXHAUST PIPED, 25-150 PSI, 24 VDC, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 116599259 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
116599259
Solenoid Valve 116599259
SOLENOID VALVE, SINGLE SOLENOID, PILOT EXHAUST PIPED, 25-150 PSI, 24 VDC, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SINGLE SOLENOID, PILOT EXHAUST PIPED, 25-150 PSI, 24 VDC, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 116599259
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718140 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 13.78 inch (350.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details