Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520003TXN941

Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals create an IP64-rated dust-tight, water-resistant fuse holder that protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN941) is rated for up to 80A MAXI® fuses and comes with cable seals for 2.5 to 6 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) Heat-resistant fuse holder cover protects an installed fuse against dust and splashes Fuse holder body with a UL 94 HB flammability rating Cable seals accommodate 2.5 to 6 mm² wire
Request a Quote Datasheet
Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals create an IP64-rated dust-tight, water-resistant fuse holder that protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN941) is rated for up to 80A MAXI® fuses and comes with cable seals for 2.5 to 6 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) Heat-resistant fuse holder cover protects an installed fuse against dust and splashes Fuse holder body with a UL 94 HB flammability rating Cable seals accommodate 2.5 to 6 mm² wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520003TXN941 - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520003TXN941
152 - 32V In-Line Splashproof Blade Fuse Holder 01520003TXN941
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals create an IP64-rated dust-tight, water-resistant fuse holder that protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN941) is rated for up to 80A MAXI® fuses and comes with cable seals for 2.5 to 6 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) Heat-resistant fuse holder cover protects an installed fuse against dust and splashes Fuse holder body with a UL 94 HB flammability rating Cable seals accommodate 2.5 to 6 mm² wire

The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder cover and cable seals create an IP64-rated dust-tight, water-resistant fuse holder that protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN941) is rated for up to 80A MAXI® fuses and comes with cable seals for 2.5 to 6 mm² wire. Compatible with MAXI® blade fuses up to 80A (sold separately) Heat-resistant fuse holder cover protects an installed fuse against dust and splashes Fuse holder body with a UL 94 HB flammability rating Cable seals accommodate 2.5 to 6 mm² wire

Supplier's Site Datasheet
Fuseholders - F11935-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11935-ND
Fuseholders F11935-ND
Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520003TXN941 F11935-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer, 2Pole, 5X20Mm, Fingergrip; Fuse Holder Type Schurter - 50F2848 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers
THM-Vertical Entry Maxi Auto Blade Fuse Holder - 3555-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 50 amps
Mounting THM
View Details
4 suppliers
Fuse Block - 1491-R165 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 563784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details