Littelfuse, Inc. Datasheets for Fuse Holders
Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more
| Product Name | Notes |
|---|---|
| 100 Series - Low Profile PC Board Fuse Clip For 1/4" Diameter Fuses | |
| 100 Series - PC Board Mount Fuse Clip for 5x20mm Diameter Fuses | |
| 101 Series - Rivet/Eyelet Type Fuse Clips For 3AG Fuses | |
| 102 and 122 Series - Low Profile PC Board Fuse Clip For 1/4" Diameter Fuses | |
| 102 Series - Bowed Tab PC Board Fuse Clip For 1/4"" Diameter Fuses | |
| 102 Series - Rivet/Eyelet Type Fuse Clips For 3AG Fuses | |
| 102 Series - Traditional PC Board Fuse Clip For 1/4" Diameter Fuses | |
| 102071 Series PC Mount Miniature Clip for 6.3x32mm Fuses | |
| 105 Series - Rivet/Eyelet Type Fuse Clips For Midget Fuses | |
| 107 Series - Rivet/Eyelet Type Fuse Clip For NEC 1-30A Fuses | |
| 109 Series - Rivet/Eyelet Type Fuse Clip For NEC 30-60A Fuses | |
| 121 Series - High Amperage Rivet/Eyelet Type Fuse Clips For 3AG Fuses | |
| 122 Series - High Amperage Traditional PC Board Fuse Clip For 1/4" Diameter Fuses | |
| 125 Series - High Amperage PC Board Mount Fuse Clip for Midget Fuses | |
| 125 Series - High Amperage Rivet/Eyelet Type Fuse Clips For Midget Fuses | |
| 127 Series - High Amperage Rivet/Eyelet Type Fuse Clip For NEC 1-30A Fuses | |
| 129 Series - High Amperage Rivet/Eyelet Type Fuse Clip For NEC 30-60A Fuses | |
| 155 Series - Twist-Lock In-Line Fuse Holder for 3AG/3AB and SFE Fuses | |
| 1PH12P18MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 212 mm in length, which can be cut... | |
| 1PH12P25MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 212 mm in length, which can be cut... | |
| 1PH15P18MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 272 mm in length, which can be cut... | |
| 1PH15P25MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 272 mm in length, which can be cut... | |
| 1PH3P18MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 60 mm in length, which can be cut... | |
| 1PH3P25MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 60 mm in length, which can be cut... | |
| 1PH4P18MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 79 mm in length, which can be cut... | |
| 1PH4P25MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 79 mm in length, which can be cut... | |
| 1PH57P18MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 1009 mm in length, which can be cut... | |
| 1PH57P25MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 1009 mm in length, which can be cut... | |
| 1PH6P18MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 106 mm in length, which can be cut... | |
| 1PH6P25MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 106 mm in length, which can be cut... | |
| 1PH9P18MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 159 mm in length, which can be cut... | |
| 1PH9P25MM is a compact-sized POWR Busbar system that provides safe distribution of electrical power to multiple dead front fuse holders and measures 159 mm in length, which can be cut... | |
| 245 Series - Panel Mount Shock-Safe Fuse Holder for 2AG Fuses | |
|
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820007ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820008ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820008ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820009ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820009ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820010ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820010ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820011ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820011ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820012ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820012ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820013ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820013ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820014ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820014ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820015ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820015ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820016ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820016ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820017ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820017ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820018ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820018ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820019ZXB
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820019ZXP
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. -- 04820020ZXB
|
482 Series - Alarm indicating fuse for Telecommunications and control panel circuits. |
| 520 Series - Metric OMNI-BLOK® Fuse Block for 5x20mm Fuses | |
| ATO® Fuse In-line Panel Mount Fuseholder Versatile fuseholder for in-line or snap mount panel applications.Interlo ck body design allows fuseholders to be snapped together. Use with ATO® Fuse 1 to... | |
| Blade Fuses Blocks & Clips, were developed to cover all electronic applications where automotive fuses are used. RoHS-compliant and lead-free Suitable for ISO 8820-3 Type F and C blade fuses... | |
| Blockholder for 42V PowerNet with coding for TAC fuses-links. Attachable in X- and Y-direction. Rated voltage 58V; crimp terminals. | |
| Easily install a JCASE® cartridge fuse up to 40 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black... | |
| Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black... | |
| Eye-catching “self-sell” merchandising boards for wall mount display. Fuseholder Boards contain 12 fuseholders. Jobber Board measures: 10" x 16-1/2" ATO® Heavy Duty In-Line Fuseholder Display - 094303 Contains 12 Heavy... | |
| Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V MEGA® & MIDI® Fuse DC Power Distribution Box (07981002ZXS) is a high-current sealed primary fuse... | |
| Featuring bussed inputs for 4 MEGA® and 2 MIDI® bolt-down fuses, the LTX Series 32V Waterproof MEGA® & MIDI® Fuse DC Power Distribution Box (07981003ZXS) is a high-current sealed primary... | |
| FHA Series In-line ATO Fuse Holders are designed for versatile application of automotive fusing. Use with ATO® Fuse 1 to 20 amps (standard duty) or 25-30A (Heavy Duty). Supplied with... | |
| Fuseholder for ATO / FKS size fuses-links. Attachable in X - direction. Rated voltage 80V; crimp terminals. | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Accessories - Fuse Clips - Series: 101 - 101003 | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Accessories - Fuse Clips - Series: 107 - 107001 | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Accessories - Fuse Clips - Series: 121 - 121004 | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Accessories - Fuse Clips - Series: 129 - 129001 | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Blocks - PCB Mount - Fuse Blocks - Series: 520 - 05200006ZXGY | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: 155100 - 155104A | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: 155100 - 155106A | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: 155100 - 155109A | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: 155100 - 15517.5A | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: 155100 - 15517.5U | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - PCB Mount - Fuse Holders - Series: 266 Holder - 2660000100 | |
| Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - PCB Mount - Fuse Holders - Series: 268 Holder - 2680000100 | |
| High current clips for 10 and 6.3 mm diameter specially designed for application with cartridge fuses up to 63 Amp. Lead-free and RoHS compliant Designed for high-current applications, up to... | |
| Littelfuse modular style semiconductor fuse blocks accommodate a wide range of semiconductor fuses. Blocks are provided in pairs with fuse mounting hardware. Modular design reduces inventory requirements Sold in pairs... | |
| PC Board Mount Fuse Clip for 2AG or 5x20mm Diameter Fuses | |
| PCB clip for ATO / FKS size fuses. For through hole soldering. | |
| Product information is currently not available for this series. Please contact Automotive Aftermarket Customers Service for more information. | |
| PTF Fuse Blocks rated at 6.3 amps up to 250V for 5x20mm fuse size Lead-free and RoHS compliant Include version of plug in to maintain the fuseblock into the correct... | |
| PTF015 Series Fuse Blocks rated at 6.3 amps up to 250V for 5x20mm fuse size Lead-free and RoHS compliant Available in a version that maintains fuseholder position during soldering process... | |
| Regular Duty:Use with MINI® Fuse 2 to 20 amps. Supplied with two 4" wire leads of 14 gauge black wire. Includes protective cover for harsh environment.Heavy Duty:Use with MINI® Fuse... | |
| Standard:Constructed of weather resistant nylon. Simple “twist-lock” allows easy fuse removal and replacement. Supplied with 8" loop of 14 gauge black wire and one spring. Use with Glass SFE 4,... | |
| Supplied with two 5” leads – 6 gauge wire for up to 60 amp MAXI™ Fuse applications, this In-Line Fuseholder also provides a protective cover for harsh under-the-hood environments. Mounting... | |
| Thanks to interlocking pins on its sides, the MIDI® 498 Series 58 V Bolt-Down High-Current Fuse Holder can be used as a single automotive fuse holder or combined with additional... | |
| Thanks to its compact design, the CF8 799 Series 58V 4-Pole High-Amp Bolt-Down Fuse Holder and Power Distribution Block is ideal for primary branch fusing close to a battery where... | |
| Thanks to its flexible cover, the MIDI® Flex Series 58 V Bolt-Down Fuse Holder makes it simple to install up to a 200 A MIDI® fuse. Its cover features 6... | |
| The 157 Series – Standard Nano Fuse/Clip assembly is a small, square, very fast acting surface mount fuse that is assembled in surface mountable fuse clips. The fuse clip and... | |
| The 32V Bolt-Down ZCASE® BMZ Series 2-Way Fuse Holder Kit contains everything you need to install 2 ZCASE® fuses (sold separately) on a post-style battery. The box includes a 2-way... | |
| The 32V Bolt-Down ZCASE® BMZ Series 3-Way Fuse Holder Kit contains everything you need to install 3 bolt-down ZCASE® fuses (sold separately) on a post-style battery. The kit comes with... | |
| The Add-A-Circuit® Series 32V Fuse Holder for MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding... | |
| The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold... | |
| The ATO® Add-A-Circuit® Series 32V In-Line Fuse Holder allows easy installation of an added circuit without cutting or splicing. The ATO® fuse tap turns a single fuse slot into two... | |
| The ATO® Add-A-Circuit® Series In-Line Fuse Holder Kit with Fuses allows easy installation of an added circuit without cutting or splicing. The ATO® fuse tap turns a single fuse slot... | |
| The ATO® AFH Series 32V In-Line Wire-Leaded Panel-Mount Fuse Holder can be used for either in-line installation or panel-mounting applications thanks to the 8" looped lead wire and the snap... | |
| The ATO® FH2 Series Thermoplastic Fuse Holder Housing (178.6115.0001) is a component part of the ATO® FH2 Series 30 A Max Stackable Block In-Line Fuse Holder.Featuring a UL 94 V-0... | |
| The ATO® FH2 Series Thermoplastic Fuse Holder Housing (178.6115.0002) is a component part of the ATO® FH2 Series 30 A Max Stackable Block In-Line Fuse Holder.Featuring a UL 94 V-0... | |
| The ATO® FH2 Series Transparent Thermoplastic Fuse Holder Cover is a component part of the ATO® FH2 Series Stackable Block In-Line Fuse Holder. The transparent design allows you to view... | |
| The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® blade fuses up... | |
| The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder with 30A Fuse is ideal for air conditioner and blower motor circuit protection. The black heat-resistant TPV body accepts ATO® | |
| The ATO® FHA Series 32V In-Line Smart Glow Blade Fuse Holder features 4.13" red 12 AWG UL 1015 wire leads to allow easy installation of ATO® Smart Glow fuses up... | |
| The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts ATO® blade fuses... | |
| The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder is ideal for accessory lighting and panel display and electronics circuit protection. The body accepts ATO® blade fuses up to... | |
| The ATO® FHA Series 32V Standard-Duty In-Line Blade Fuse Holder with 20A Fuse is ideal for accessory lighting and panel display and electronics circuit protection. The black heat-resistant body accepts... | |
| The ATO® FKH Series 32V In-Line Blade Fuse Holder for 2-Fuse Combination features a heat-resistant thermoplastic body with a UL 94 V-0 flammability rating. This fuse holder comes with DFK-2... | |
| The ATO® FKH Series 32V In-Line Blade Fuse Holder Housing is a component part for the ATO® FKH Series fuse holder. Made of heat-resistant thermoplastic, this housing carries a UL... | |
| The ATO® FKH Series 32V In-Line Blade Fuse Holder with 90° Connection makes it simple to install an ATO® or FKS fuse (sold separately). This configuration of the ATO® FKH... | |
| The ATO® FKH Series 32V In-Line Blade Fuse Holder with Double Spring Terminals and Looped Wire makes it simple to install an ATO® or FKS blade-type fuse up to 20... | |
| The ATO® FKH Series 32V In-Line Blade Fuse Holder with Spring Leaf Terminals comes with a heat-resistant thermoplastic body featuring a UL 94 V-0 flammability rating. This complete fuse holder... | |
| The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing... | |
| The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing... | |
| The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing... | |
| The ATO® FLR Series 32 V 30 A Printed Circuit Board (PCB) Fuse Holder (178.6165.0002) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing... | |
| The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.1001) is... | |
| The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.1002) is... | |
| The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.1008) is... | |
| The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.2501) is... | |
| The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.2502) is... | |
| The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.2508) is... | |
| The DFK Crimp Terminal is a component part of the ATO® FH2 Stackable Block In-Line Fuse Holder. The tinned copper alloy contact ensures a reliable connection. This model (178.6116.6001) is... | |
| The Easy-Crimp Fuseholder allows a user to quickly crimp stranded copper wire to fuseholder terminals using a standard crimping tool. | |
| The Glass FHP Series 32V In-Line Bayonet Knob Glass Fuse Holder comes with 3 springs to allow use with glass SFE (7.5, 9, 14, and 20) and AGC (3AG) fuses... | |
| The Glass FNY Series 32V Heavy-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This... | |
| The Glass FNY Series 32V Heavy-Duty In-Line Glass Fuse Holder with 20A Fuse accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse... | |
| The Glass FNY Series 32V Heavy-Duty In-Line Glass Fuse Holder with 30A Fuse accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse... | |
| The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses (sold separately). A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation... | |
| The Glass FNY Series 32V Standard-Duty In-Line Glass Fuse Holder accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This... | |
| The Littelfuse 150322 inline fuse holder is designed for use with 6.3x32mm (.25"x1.25") Fuses. Provides an economical inline fuse holder solution. | |
| The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold... | |
| The MIDI® 498-IL Series 58 V In-Line Fuse Holder can be installed directly in line with the cables to provide high-amperage main or branch circuit protection in harsh or hazardous... | |
| The MIDI® Flex Series 58 V Bolt-Down 2-Pole Fuse Holder makes it simple to install 2 MIDI® fuses (sold separately). This 2-pole fuse block is comprised of 2 interconnected MIDI® | |
| The MINI® FHM 58V In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which connects... | |
| The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover, which... | |
| The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder with 10-Amp Fuse is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an... | |
| The MINI® FHM 58V Standard-Duty In-Line Waterproof Blade Fuse Holder with 7.5-Amp Fuse is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an... | |
| The MINI® FHM Series 32V Smart Glow In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated... | |
| The MINI® FHM Series 58V Heavy-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features a built-in cover... | |
| The MINI® FHM Series 58V Standard-Duty In-Line Waterproof Blade Fuse Holder is ideal for adding accessory and remote circuit protection in automotive and marine applications. It features an integrated cover,... | |
| The MINI® FL1 Series 32V PCB Fuse Holder makes it simple to add a single MINI® blade fuse up to 30 amps (sold separately) to a printed circuit board (PCB). | |
| The Molded Fuseholder is a versatile fuseholder for in-line applications.Regular Duty:Use with ATO® Fuse 1 to 20 amps. Supplied with two 4" wire leads of 16 gauge black wire.Heavy Duty:Use... | |
| The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and... | |
| The ZCASE® SMZ Series Bolt-Down Stud-Mount Fuse Holder reduces the need for wiring and parts by allowing ZCASE® high-current fuses to be directly installed on an alternator, battery switch, or... | |
| This fuseholder, part number 150274, is intended for use with 2AG and 5 × 20mm fuses. Maximum current ratings are 5 amperes at 350V for the 2AG size fuses and... | |
| This left-hand adapter for the ATO® FKH fuse holder (sold separately) allows you to securely mount the ATO® FKH housing when needed. Snap attachment and mounting holes enable simple installation. | |
| This low profile Omni-Blok® Fuse Block design is available with a choice of solder type terminals, Q.C. terminals or P.C. board mountable terminals. The PCB design is offered with either... | |
| This product is not recommended for new designs AFH Series ATO fuse holders are versatile holders for in-line or panel mount applications. Interlock body design allows fuse holders to be... | |
| This product is not recommended for new designs Used with MINI / FK1 Fuse. Includes protective cover for harsh environment. This product is compatible with a MINI diode. Protected to... | |
| This product is not recommended for new designsThis product is an In-line fuse holder for use with either standard or Low Profile JCASE® fuses, 20A - 60A. It offers size... | |
| This right-hand adapter for the ATO® FKH fuse holder (sold separately) allows you to securely mount the ATO® FKH housing when needed. Snap attachment and mounting holes enable simple installation. | |
| Use with BF1 /MIDI® fuses up to 200A. Includes protective cover. Features interconnecting pins on side of fuse block for secure multiple block configurations. Includes M5 threaded studs and hex... | |
| Used with LP JCASE® fuses up to 40A . Holder will use 12 AWG / 3 mm2 wire. Fuse not included. |
| << Prev | Next >> |