Littelfuse, Inc. Fuseholders 02540207Z

Description
Fuse Block 10A 400V 7 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 10A 400V 7 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02540207Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02540207Z-ND
Fuseholders 02540207Z-ND
Fuse Block 10A 400V 7 Circuit Cartridge Chassis Mount

Fuse Block 10A 400V 7 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse - 12J4252 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
12J4252
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse 12J4252
FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:7Fuses; Product Range:254 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:7Fuses; Product Range:254 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02540207Z-ND 12J4252
Product Name Fuseholders Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 400 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Blocks - VF-2003 -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FAU - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details