Littelfuse, Inc. Fuse Holders 01550100Z

Description
In-line fuse holder,6.3x32mm 20A
Request a Quote Datasheet
Description
In-line fuse holder,6.3x32mm 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 3607294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
3607294
Fuse Holders 3607294
In-line fuse holder,6.3x32mm 20A

In-line fuse holder,6.3x32mm 20A

Supplier's Site
Fuseholders - F062-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F062-ND
Fuseholders F062-ND
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuseholders - 01550100Z - 1021878-01550100Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01550100Z
1021878-01550100Z
Fuseholders - 01550100Z 1021878-01550100Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 1021878-01550100Z Termination Style: Wire Leads Contact Finish: Nickel Current Rating: 20A For Use With/Related Products: SFE Fuse Type: Cartridge Fuseholder Type: Holder Number of Circuits: 1 Voltage: 32V Mounting: Free Hanging In Line Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1021878-01550100Z
Termination Style: Wire Leads
Contact Finish: Nickel
Current Rating: 20A
For Use With/Related Products: SFE
Fuse Type: Cartridge
Fuseholder Type: Holder
Number of Circuits: 1
Voltage: 32V
Mounting: Free Hanging In Line
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse - 70B9326 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse
70B9326
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse 70B9326
FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Holder, 20A, 32V, Qc; Fuse Holder Type Littelfuse - 18AC0722 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 20A, 32V, Qc; Fuse Holder Type Littelfuse
18AC0722
Cartridge Fuse Holder, 20A, 32V, Qc; Fuse Holder Type Littelfuse 18AC0722
CARTRIDGE FUSE HOLDER, 20A, 32V, QC; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 5/8" to 1/4 x 1-1/4", 6.3mm x 15mm to 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 20A, 32V, QC; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 5/8" to 1/4 x 1-1/4", 6.3mm x 15mm to 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; RoHS Compliant: Yes

Supplier's Site
Fuseholder, Twist-Lock Type, 3AG or SFEFuse Applications, Bulk - 70184638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder, Twist-Lock Type, 3AG or SFEFuse Applications, Bulk
70184638
Fuseholder, Twist-Lock Type, 3AG or SFEFuse Applications, Bulk 70184638
Type 155100. Supplied with an 8" loop of #14 AWG red vinyl insulated wire and two springs — one long spring for fuses through SFE9 and one short spring for SFE14 and SFE20. Type 150145. Supplied with a 15" loop of #14 AWG red vinyl insulated wire and three springs of different lengths to accommodate different sizes of 1⁄4" fuses.

Type 155100. Supplied with an 8" loop of #14 AWG red vinyl insulated wire and two springs — one long spring for fuses through SFE9 and one short spring for SFE14 and SFE20. Type 150145. Supplied with a 15" loop of #14 AWG red vinyl insulated wire and three springs of different lengths to accommodate different sizes of 1⁄4" fuses.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3607294 F062-ND 1021878-01550100Z 70B9326 70184638
Product Name Fuse Holders Fuseholders Fuseholders - 01550100Z Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse Fuseholder, Twist-Lock Type, 3AG or SFEFuse Applications, Bulk
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 250V 30 A Fuse Block - 1491-R125 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Auto Fuses holder - VF-703H -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - 910040-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details