Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520003TXN

Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. Rated to IP64 standards, the dust-tight, water-resistant fuse holder protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN) is rated for up to 80A MAXI® fuses. Compatible with MAXI® blade fuses up to 80A (sold separately) Rated to IP64 standards UL 94 HB flammability rating
Request a Quote Datasheet
Description
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. Rated to IP64 standards, the dust-tight, water-resistant fuse holder protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN) is rated for up to 80A MAXI® fuses. Compatible with MAXI® blade fuses up to 80A (sold separately) Rated to IP64 standards UL 94 HB flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520003TXN - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520003TXN
152 - 32V In-Line Splashproof Blade Fuse Holder 01520003TXN
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. Rated to IP64 standards, the dust-tight, water-resistant fuse holder protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN) is rated for up to 80A MAXI® fuses. Compatible with MAXI® blade fuses up to 80A (sold separately) Rated to IP64 standards UL 94 HB flammability rating

The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. Rated to IP64 standards, the dust-tight, water-resistant fuse holder protects the installed fuse (sold separately).This MAXI® 152 Series water-resistant fuse holder (01520003TXN) is rated for up to 80A MAXI® fuses. Compatible with MAXI® blade fuses up to 80A (sold separately) Rated to IP64 standards UL 94 HB flammability rating

Supplier's Site Datasheet
Fuseholders - 01520003TXN-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01520003TXN-ND
Fuseholders 01520003TXN-ND
Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520003TXN 01520003TXN-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1739-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
Fuse Holder - 336943 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2375260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details