Littelfuse, Inc. Fuseholders 02540202Z

Description
Fuse Block 10A 400V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 10A 400V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02540202Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02540202Z-ND
Fuseholders 02540202Z-ND
Fuse Block 10A 400V 2 Circuit Cartridge Chassis Mount

Fuse Block 10A 400V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse - 12J4247 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
12J4247
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse 12J4247
FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:254 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:254 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02540202Z-ND 12J4247
Product Name Fuseholders Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 400 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1985-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Red - 3588-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holder - 93634265 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - V-24V Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details