Littelfuse, Inc. Fuseholders 03420058X

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03420058X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03420058X-ND
Fuseholders 03420058X-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 26K8710 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
26K8710
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 26K8710
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03420058X-ND 26K8710
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3838-ND - DigiKey
Specs
Rated Operating Voltage 32 volts
Mounting In-Line Mount
View Details
2 suppliers
Fuse Holder - 4704347 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 5234898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers