Littelfuse, Inc. 155 - ATO® 155 01550300LXN

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 20 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550300LXN) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 20 amps Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 20 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550300LXN) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 20 amps Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 01550300LXN - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
01550300LXN
155 - ATO® 155 01550300LXN
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 20 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550300LXN) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 20 amps Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 20 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550300LXN) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 20 amps Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

Supplier's Site Datasheet
Fuseholders - F8182-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F8182-ND
Fuseholders F8182-ND
Fuse Circuit

Fuse Circuit

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01550300LXN F8182-ND
Product Name 155 - ATO® 155 Fuseholders
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1161-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
View Details
2 suppliers
Fuse Block - 1494V-FS600 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Press-In PC Fuse Clip - 3519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - F81971-000 - TE Connectivity
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details